Vishay Intertechnology, Inc. Ceramic Capacitors S221K25Y5PN6VJ7R

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S221K25Y5PN6VJ7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S221K25Y5PN6VJ7R-ND
Ceramic Capacitors S221K25Y5PN6VJ7R-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 220Pf ±10% Y5P Ammo E3 Vishay - 21M7777 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 220Pf ±10% Y5P Ammo E3 Vishay
21M7777
S 1Kv 220Pf ±10% Y5P Ammo E3 Vishay 21M7777
S 1KV 220pF ±10% Y5P AMMO e3

S 1KV 220pF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S221K25Y5PN6VJ7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S221K25Y5PN6VJ7R
Capacitors - Ceramic Capacitors S221K25Y5PN6VJ7R
CAP CER 220PF 1KV Y5P RADIAL

CAP CER 220PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S221K25Y5PN6VJ7R-ND 21M7777 S221K25Y5PN6VJ7R
Product Name Ceramic Capacitors S 1Kv 220Pf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details