Vishay Precision Group Cap, 220Pf, 1 Kv, 10%, Y5P; Capacitance Vishay S221K25Y5PN6TK5R

Description
CAP, 220PF, 1 KV, 10%, Y5P; Capacitance:220pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 1 KV, 10%, Y5P; Capacitance:220pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 1 Kv, 10%, Y5P; Capacitance Vishay - 57AC3695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 1 Kv, 10%, Y5P; Capacitance Vishay
57AC3695
Cap, 220Pf, 1 Kv, 10%, Y5P; Capacitance Vishay 57AC3695
CAP, 220PF, 1 KV, 10%, Y5P; Capacitance:220pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 1 KV, 10%, Y5P; Capacitance:220pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57AC3695
Product Name Cap, 220Pf, 1 Kv, 10%, Y5P; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers