Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014290-S221K25Y5PN6
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Lead Pitch: 5 mm
Dielectric: Y5P
Lead Diameter: 600 µm
Cap Ceramic Single 220pF 1000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C T/R Product overview: S221K25Y5PN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S221K25Y5PN6TJ5R can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1014290-S221K25Y5PN6TJ5R | 60-S221K25Y5PN6TJ5R |
| Product Name | Ceramic Capacitors - S221K25Y5PN6TJ5R | 220pF 1000V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Mounting Style | Surface Mount Technology |