Vishay Intertechnology, Inc. Ceramic Capacitors S221K25X7RN6VJ5R

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S221K25X7RN6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S221K25X7RN6VJ5R-ND
Ceramic Capacitors S221K25X7RN6VJ5R-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S221K25X7RN6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S221K25X7RN6VJ5R
Capacitors - Ceramic Capacitors S221K25X7RN6VJ5R
CAP CER 220PF 1KV X7R RADIAL

CAP CER 220PF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S221K25X7RN6VJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S221K25X7RN6VJ5R
Ceramic Capacitors S221K25X7RN6VJ5R
CAP CER 220PF 1KV X7R RADIAL

CAP CER 220PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S221K25X7RN6VJ5R-ND S221K25X7RN6VJ5R S221K25X7RN6VJ5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details