220pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
CAP CER 220PF 1KV X7R RADIAL
S 1KV 220pF ± 10% X7R AMMO e3
CAP CER 220PF 1KV X7R RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S221K25X7RN6UK5R-ND | S221K25X7RN6UK5R | 92K9529 | S221K25X7RN6UK5R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | S 1Kv 220Pf ± 10% X7R Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1000 volts |