Vishay Intertechnology, Inc. Ceramic Capacitors S220K25SL0N6UJ5R

Description
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S220K25SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S220K25SL0N6UJ5R-ND
Ceramic Capacitors S220K25SL0N6UJ5R-ND
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,22Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9513 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9513
Capacitor,ceramic,22Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9513
Capacitor,Ceramic,22 pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,22pF,1KVDC,10-% Tol,10+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S220K25SL0N6UJ5R-ND 92K9513
Product Name Ceramic Capacitors Capacitor,ceramic,22Pf,1Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers