Vishay Intertechnology, Inc. Ceramic Capacitors S220K25SL0N63L6R

Description
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1270PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1270PH-ND
Ceramic Capacitors 1270PH-ND
22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

22pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
22pF 1kV Capacitor
60-S220K25SL0N63L6R
22pF 1kV Capacitor 60-S220K25SL0N63L6R
22pF 1kV Z5P Radial Ceramic Capacitor Product overview: S220K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S220K25SL0N63L6R can be used for catalog matching and distributor lookup.

22pF 1kV Z5P Radial Ceramic Capacitor Product overview: S220K25SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S220K25SL0N63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Pf, 1000V, Radial 10%; Capacitance Vishay - 92K9515 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Pf, 1000V, Radial 10%; Capacitance Vishay
92K9515
Ceramic Capacitor, 22Pf, 1000V, Radial 10%; Capacitance Vishay 92K9515
CERAMIC CAPACITOR, 22PF, 1000V, RADIAL 10%; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CERAMIC CAPACITOR, 22PF, 1000V, RADIAL 10%; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - S220K25SL0N63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S220K25SL0N63L6R
Ceramic Capacitors S220K25SL0N63L6R
CAP CER 22PF 1KV SL RADIAL

CAP CER 22PF 1KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1270PH-ND 60-S220K25SL0N63L6R 92K9515 S220K25SL0N63L6R
Product Name Ceramic Capacitors 22pF 1kV Capacitor Ceramic Capacitor, 22Pf, 1000V, Radial 10%; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details