Vishay Intertechnology, Inc. Ceramic Capacitors S220J33SL0R63K7R

Description
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S220J33SL0R63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S220J33SL0R63K7R-ND
Ceramic Capacitors S220J33SL0R63K7R-ND
22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

22pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 22Pf ±5% Sl0 Bulk E3 Vishay - 21M7772 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 22Pf ±5% Sl0 Bulk E3 Vishay
21M7772
S 3Kv 22Pf ±5% Sl0 Bulk E3 Vishay 21M7772
S 3KV 22pF ±5% SL0 BULK e3

S 3KV 22pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S220J33SL0R63K7R-ND 21M7772
Product Name Ceramic Capacitors S 3Kv 22Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - P30R473K1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details