Vishay Intertechnology, Inc. Ceramic Capacitors S220J25SL0N6UJ5R

Description
22pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S220J25SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S220J25SL0N6UJ5R-ND
Ceramic Capacitors S220J25SL0N6UJ5R-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S220J25SL0N6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S220J25SL0N6UJ5R
Capacitors - Ceramic Capacitors S220J25SL0N6UJ5R
CAP CER 22PF 1KV SL RADIAL

CAP CER 22PF 1KV SL RADIAL

Supplier's Site
Capacitor,ceramic,22Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9493
Capacitor,ceramic,22Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9493
Capacitor,Ceramic,22 pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,22pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S220J25SL0N6UJ5R-ND S220J25SL0N6UJ5R 92K9493
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,22Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details