Vishay Intertechnology, Inc. Ceramic Capacitors S202M29Z5UN63L6R

Description
2000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1268PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1268PH-ND
Ceramic Capacitors 1268PH-ND
2000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

2000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2000PF 1KV Capacitor
60-S202M29Z5UN63L6R
2000PF 1KV Capacitor 60-S202M29Z5UN63L6R
CAP CER 2000PF 1KV Z5U RADIAL Product overview: S202M29Z5UN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S202M29Z5UN63L6R can be used for catalog matching and distributor lookup.

CAP CER 2000PF 1KV Z5U RADIAL Product overview: S202M29Z5UN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S202M29Z5UN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Disc Capacitor, 2000Pf, 1Kv, Radial Rohs Compliant Vishay - 74AJ3100 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2000Pf, 1Kv, Radial Rohs Compliant Vishay
74AJ3100
Disc Capacitor, 2000Pf, 1Kv, Radial Rohs Compliant Vishay 74AJ3100
DISC CAPACITOR, 2000PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 2000PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1268PH-ND 60-S202M29Z5UN63L6R 74AJ3100
Product Name Ceramic Capacitors 2000PF 1KV Capacitor Disc Capacitor, 2000Pf, 1Kv, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers