Win Source Part Number: 1281136-S1PM-E3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1P
Product Status: Obsolete
Rectifiers 1000 Volt 1.0 Amp 30 Amp IFSM Product overview: S1PM-E3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PM-E3/85A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1281136-S1PM-E3/85A | 280-S1PM-E3/85A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier |
| Diode Type | Standard | |
| VF | 1.1 volts | |
| VR | 1000 volts | |
| IR | 1.00E-3 mA | |
| trr | 1800 ns |