Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089756-S1M/13T
Mounting: SMD (SMT)
Reverse Voltage: 1 kV
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): S1M/13TS1M-13T; S1M13T;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 1.8 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089756-S1M/13T |
| Product Name | OEM Parts - OEM Parts ( S ) - S1M/13T |