Win Source Part Number: 1122476-S1GHM3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1G
Product Status: Obsolete
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Rectifiers 1A,400V, SMA AEC-Q101 Qualified Product overview: S1GHM3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S1GHM3/61T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A DO214AC
Rectifiers 1A,400V, SMA AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1122476-S1GHM3/61T | S1GHM3/61T-ND | 2085-S1GHM3/61T | S1GHM3/61T | S1GHM3/61T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Automotive 1A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 1800 ns |