Vishay Intertechnology, Inc. 400V 1A Diode and Rectifier S1GA-E3/61T

Description
DIODE GEN PURP 400V 1A DO214AC Product overview: S1GA-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GA-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO214AC Product overview: S1GA-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GA-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-S1GA-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-S1GA-E3/61T
400V 1A Diode and Rectifier 280-S1GA-E3/61T
DIODE GEN PURP 400V 1A DO214AC Product overview: S1GA-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GA-E3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO214AC Product overview: S1GA-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GA-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S1GA-E3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1GA-E3/61T-ND
Single Diodes S1GA-E3/61T-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1GA-E3/61T - 062993-S1GA-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1GA-E3/61T
062993-S1GA-E3/61T
Diodes, Rectifiers - Single - S1GA-E3/61T 062993-S1GA-E3/61T
Manufacturer: Vishay Win Source Part Number: 062993-S1GA-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 3μA @ 400V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 062993-S1GA-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 3μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1GA-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1GA-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1GA-E3/61T
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S1GA-E3/61T S1GA-E3/61T-ND 062993-S1GA-E3/61T S1GA-E3/61T
Product Name 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - S1GA-E3/61T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data