Vishay Precision Group Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay S1G-E3/61T.

Description
STANDARD DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC4116 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC4116
Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC4116
STANDARD DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC4116
Product Name Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details