Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - S1G-E3/13T S1G-E3/13T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089735-S1G-E3/13T Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 40 A Reverse Voltage: 400 V Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G-E3/13TS1G-E313T; S1GE313T; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089735-S1G-E3/13T Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 40 A Reverse Voltage: 400 V Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G-E3/13TS1G-E313T; S1GE313T; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S1G-E3/13T - 1089735-S1G-E3/13T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S1G-E3/13T
1089735-S1G-E3/13T
OEM Parts - OEM Parts ( S ) - S1G-E3/13T 1089735-S1G-E3/13T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089735-S1G-E3/13T Packaging: Tape and Reel Mounting: SMD (SMT) Forward Voltage: 1.1 V Peak Non-Repetitive Surge Current: 40 A Reverse Voltage: 400 V Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G-E3/13TS1G-E313T; S1GE313T; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089735-S1G-E3/13T
Packaging: Tape and Reel
Mounting: SMD (SMT)
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 40 A
Reverse Voltage: 400 V
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): S1G-E3/13TS1G-E313T; S1GE313T;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 40 A
Peak Reverse Current: 1 µA
Recovery Time: 1.8 µs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1089735-S1G-E3/13T
Product Name OEM Parts - OEM Parts ( S ) - S1G-E3/13T
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers