Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - S1G/2FT S1G/2FT

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089730-S1G/2FT Mounting: SMD (SMT) Reverse Voltage: 400 V Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G/2FTS1G2FT; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089730-S1G/2FT Mounting: SMD (SMT) Reverse Voltage: 400 V Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G/2FTS1G2FT; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S1G/2FT - 1089730-S1G/2FT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S1G/2FT
1089730-S1G/2FT
OEM Parts - OEM Parts ( S ) - S1G/2FT 1089730-S1G/2FT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089730-S1G/2FT Mounting: SMD (SMT) Reverse Voltage: 400 V Categories: OEM Parts( S ) Case / Package: SMA Alternative Parts (Cross-Reference): S1G/2FTS1G2FT; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 40 A Peak Reverse Current: 1 µA Recovery Time: 1.8 µs

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089730-S1G/2FT
Mounting: SMD (SMT)
Reverse Voltage: 400 V
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): S1G/2FTS1G2FT;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 40 A
Peak Reverse Current: 1 µA
Recovery Time: 1.8 µs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1089730-S1G/2FT
Product Name OEM Parts - OEM Parts ( S ) - S1G/2FT
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4970US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers