Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089731-S1G-014HE3_A
Contact Plating: Tin
Peak Non-Repetitive Surge Current: 40 A
Forward Current: 1 A
Number of Pins: 2
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): S1G-014HE3_A/HS1G-01
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 1.8 µs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089731-S1G-014HE3_A/H |
| Product Name | OEM Parts - OEM Parts ( S ) - S1G-014HE3_A/H |