Vishay S1FLM-GS08 Switching Diode
Vishay S1FLM-GS08 Switching Diode
Vishay S1FLM-GS08 Switching Diode
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 211143-S1FLM-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1FLM
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): FS1ML TRTS; S15KLW RVG; S15MLW RVG;
Introduction Date: December 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Rectifier Diode Switching 1KV 1.5A 1800ns 2-Pin SMF T/R Product overview: S1FLM-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLM-GS08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 700MA DO219AB
DIODE, SWITCHING, 1000V, 0.7A, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:500mA; Diode Configuration:Single
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 1807229 | S1FLM-GS08GIDKR-ND | 211143-S1FLM-GS08 | 280-S1FLM-GS08 | S1FLM-GS08 | 55R1958 | S1FLM-GS08 |
| Product Name | Switching Diodes | Single Diodes | Diodes, Rectifiers - Single - S1FLM-GS08 | 1KV 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 1000V, 0.7A, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Applications | Switching | Switching | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |