Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805373-S1FLJ-M-08
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 700mA
Reverse Recovery Time (trr): 1.8μs
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 600V
Capacitance at Vr, F: 4pF at 4V, 1MHz
DIODE STD 600V 700MA DO219AB
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)
DIODE STD 600V 700MA DO219AB
DIODE GP 600V 700MA DO219AB Product overview: S1FLJ-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLJ-M-08 can be used for catalog matching and distributor lookup.
Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3M
DIODE GP 600V 700MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 805373-S1FLJ-M-08 | 112-S1FLJ-M-08CT-ND | 280-S1FLJ-M-08 | S1FLJ-M-08 | S1FLJ-M-08 |
| Product Name | Diodes, Rectifiers - Single - S1FLJ-M-08 | Single Diodes | 600V 700MA Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | ||||
| IR | 0.0100 mA | ||||
| trr | 1800 ns |