Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - S1FLJ-GS08 S1FLJ-GS08

Description
Manufacturer: Vishay Win Source Part Number: 211142-S1FLJ-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211142-S1FLJ-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1FLJ-GS08 - 211142-S1FLJ-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1FLJ-GS08
211142-S1FLJ-GS08
Diodes, Rectifiers - Single - S1FLJ-GS08 211142-S1FLJ-GS08
Manufacturer: Vishay Win Source Part Number: 211142-S1FLJ-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 211142-S1FLJ-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
600V 1.5A Diode and Rectifier - 280-S1FLJ-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
280-S1FLJ-GS08
600V 1.5A Diode and Rectifier 280-S1FLJ-GS08
Rectifier Diode Switching 600V 1.5A 1800ns 2-Pin SMF T/R Product overview: S1FLJ-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLJ-GS08 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 600V 1.5A 1800ns 2-Pin SMF T/R Product overview: S1FLJ-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLJ-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S1FLJ-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1FLJ-GS08GITR-ND
Single Diodes S1FLJ-GS08GITR-ND
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - S1FLJ-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1FLJ-GS08GICT-ND
Single Diodes S1FLJ-GS08GICT-ND
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - S1FLJ-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1FLJ-GS08GIDKR-ND
Single Diodes S1FLJ-GS08GIDKR-ND
Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 600V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1FLJ-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1FLJ-GS08
Discrete Semiconductor Products - Diodes - Rectifiers S1FLJ-GS08
DIODE GP 600V 700MA DO219AB

DIODE GP 600V 700MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1FLJ-GS08
Rectifiers S1FLJ-GS08
Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 211142-S1FLJ-GS08 280-S1FLJ-GS08 S1FLJ-GS08GITR-ND S1FLJ-GS08 S1FLJ-GS08
Product Name Diodes, Rectifiers - Single - S1FLJ-GS08 600V 1.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0100 mA
trr 1800 ns
Unlock Full Specs
to access all available technical data