Vishay Intertechnology, Inc. Single Diodes S1FLD-GS18

Description
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1FLD-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1FLD-GS18-ND
Single Diodes S1FLD-GS18-ND
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)

Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diode and Rectifier - 280-S1FLD-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-S1FLD-GS18
Diode and Rectifier 280-S1FLD-GS18
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: S1FLD-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLD-GS18 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: S1FLD-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLD-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1089724-S1FLD-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1089724-S1FLD-GS18
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1089724-S1FLD-GS18
Win Source Part Number: 1089724-S1FLD-GS18 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 50,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) Alternative Parts (Cross-Reference): S1FLM-M-08; S1FLB-M-08; S1FLG-M-08; NSVBAV99WT3G; SBR160S23-7; BAT750-7-F; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S1F

Win Source Part Number: 1089724-S1FLD-GS18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Alternative Parts (Cross-Reference): S1FLM-M-08; S1FLB-M-08; S1FLG-M-08; NSVBAV99WT3G; SBR160S23-7; BAT750-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S1F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1FLD-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1FLD-GS18
Discrete Semiconductor Products - Diodes - Rectifiers S1FLD-GS18
DIODE GP 200V 700MA DO219AB

DIODE GP 200V 700MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1FLD-GS18
Rectifiers S1FLD-GS18
Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Rectifiers GENPURP SWITCHING DIODESMFDO219ECO-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number S1FLD-GS18-ND 280-S1FLD-GS18 1089724-S1FLD-GS18 S1FLD-GS18 S1FLD-GS18
Product Name Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 200 volts
Unlock Full Specs
to access all available technical data