Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 700mA Surface Mount DO-219AB (SMF)
Diode Switching 200V 1.5A 2-Pin SMF T/R Product overview: S1FLD-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLD-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801265-S1FLD-GS08
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 700mA
Reverse Recovery Time (trr): 1.8μs
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 200V
Capacitance at Vr, F: 4pF at 4V, 1MHz
DIODE GP 200V 700MA DO219AB
DIODE, SWITCHING, 200V, 0.7A, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:500mA; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 112-S1FLD-GS08TR-ND | 280-S1FLD-GS08 | 801265-S1FLD-GS08 | S1FLD-GS08 | 55R1957 |
| Product Name | Single Diodes | 200V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - S1FLD-GS08 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Switching, 200V, 0.7A, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SMF | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |