Manufacturer: Vishay
Win Source Part Number: 892809-S1DHE3/61T
Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S1D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 200V 1A DO214AC Product overview: S1DHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1DHE3/61T can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 892809-S1DHE3/61T | 280-S1DHE3/61T | S1DHE3/61T-ND | S1DHE3/61T |
| Product Name | Diodes, Rectifiers - Single - S1DHE3/61T | 200V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 200 V 1A Surface Mount DO-214AC (SMA) | |||
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS |