Vishay Intertechnology, Inc. Single Diodes S1DA-E3/5AT

Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S1DA-E3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1DA-E3/5AT-ND
Single Diodes S1DA-E3/5AT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-S1DA-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-S1DA-E3/5AT
200V 1A Diode and Rectifier 280-S1DA-E3/5AT
DIODE GEN PURP 200V 1A DO214AC Product overview: S1DA-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1DA-E3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214AC Product overview: S1DA-E3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1DA-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1DA-E3/5AT - 095919-S1DA-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1DA-E3/5AT
095919-S1DA-E3/5AT
Diodes, Rectifiers - Single - S1DA-E3/5AT 095919-S1DA-E3/5AT
Manufacturer: Vishay Win Source Part Number: 095919-S1DA-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1μs Current - Reverse Leakage @ Vr: 3μA @ 200V Capacitance @ Vr, F: 8pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095919-S1DA-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1μs
Current - Reverse Leakage @ Vr: 3μA @ 200V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1DA-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1DA-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1DA-E3/5AT
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number S1DA-E3/5AT-ND 280-S1DA-E3/5AT 095919-S1DA-E3/5AT S1DA-E3/5AT
Product Name Single Diodes 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1DA-E3/5AT Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMA
RoHS Compliant RoHS
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA592E6327 - 095875-BA592E6327 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Declining; Not For New Designs
View Details
3 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diode - FPFM75A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details