Vishay Precision Group SMD 1A 50V Diode and Rectifier S1A-E3/61T

Description
1A 50V Small Signal Switching Diode SMA SMD Product overview: S1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 50V Small Signal Switching Diode SMA SMD Product overview: S1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 50V Diode and Rectifier - 280-S1A-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 50V Diode and Rectifier
280-S1A-E3/61T
SMD 1A 50V Diode and Rectifier 280-S1A-E3/61T
1A 50V Small Signal Switching Diode SMA SMD Product overview: S1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/61T can be used for catalog matching and distributor lookup.

1A 50V Small Signal Switching Diode SMA SMD Product overview: S1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001230
Schottky Diodes & Rectifiers 7001230
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001230P
Schottky Diodes & Rectifiers 7001230P
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1652885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652885
Schottky Diodes & Rectifiers 1652885
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
Single Diodes - S1A-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/61TGICT-ND
Single Diodes S1A-E3/61TGICT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1A-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/61TGITR-ND
Single Diodes S1A-E3/61TGITR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1A-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/61TGIDKR-ND
Single Diodes S1A-E3/61TGIDKR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1A-E3/61T - 027741-S1A-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1A-E3/61T
027741-S1A-E3/61T
Diodes, Rectifiers - Single - S1A-E3/61T 027741-S1A-E3/61T
Manufacturer: Vishay Win Source Part Number: 027741-S1A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 50V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 027741-S1A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 50V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1A-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1A-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1A-E3/61T
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site
Standard Diode, 1A, 50V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 77K8166 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
77K8166
Standard Diode, 1A, 50V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 77K8166
STANDARD DIODE, 1A, 50V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Rectifier, Standard, 1A, 50V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0570 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Standard, 1A, 50V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0570
Diode Rectifier, Standard, 1A, 50V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0570
DIODE RECTIFIER, STANDARD, 1A, 50V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

DIODE RECTIFIER, STANDARD, 1A, 50V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1A-E3/61T
Rectifiers S1A-E3/61T
Rectifiers 1.0 Amp 50 Volt

Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-S1A-E3/61T 7001230 7001230P S1A-E3/61TGICT-ND 027741-S1A-E3/61T S1A-E3/61T 77K8166 29X0570 S1A-E3/61T
Product Name SMD 1A 50V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - S1A-E3/61T Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 50V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diode Rectifier, Standard, 1A, 50V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Package Tape and Reel Do-214ac (sma) DO-214AC DO-214AC-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
trr 1800 ns 1800 ns 1800 ns 1800 ns
Unlock Full Specs
to access all available technical data