Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single S1A-E3/5AT

Description
Win Source Part Number: 1281848-S1A-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S1A-E3/5ATGICT,S1A-E 3/5AT,S1A-E3/5ATGITR ,S1A-E3/5ATGIDKR Base Product Number: S1A
Request a Quote Datasheet
Description
Win Source Part Number: 1281848-S1A-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S1A-E3/5ATGICT,S1A-E 3/5AT,S1A-E3/5ATGITR ,S1A-E3/5ATGIDKR Base Product Number: S1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281848-S1A-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281848-S1A-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281848-S1A-E3/5AT
Win Source Part Number: 1281848-S1A-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 1 µA @ 50 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: S1A-E3/5ATGICT,S1A-E 3/5AT,S1A-E3/5ATGITR ,S1A-E3/5ATGIDKR Base Product Number: S1A

Win Source Part Number: 1281848-S1A-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: S1A-E3/5ATGICT,S1A-E3/5AT,S1A-E3/5ATGITR,S1A-E3/5ATGIDKR
Base Product Number: S1A

Buy Now Datasheet
Single Diodes - S1A-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/5ATGITR-ND
Single Diodes S1A-E3/5ATGITR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1A-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/5ATGICT-ND
Single Diodes S1A-E3/5ATGICT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1A-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1A-E3/5ATGIDKR-ND
Single Diodes S1A-E3/5ATGIDKR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001221P
Schottky Diodes & Rectifiers 7001221P
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001221
Schottky Diodes & Rectifiers 7001221
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1652724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652724
Schottky Diodes & Rectifiers 1652724
Diode Standard Rectifier 1A 50V SMA

Diode Standard Rectifier 1A 50V SMA

Supplier's Site
50V 1A Diode and Rectifier - 280-S1A-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-S1A-E3/5AT
50V 1A Diode and Rectifier 280-S1A-E3/5AT
Diode Switching 50V 1A 2-Pin SMA T/R Product overview: S1A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/5AT can be used for catalog matching and distributor lookup.

Diode Switching 50V 1A 2-Pin SMA T/R Product overview: S1A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1A-E3/5AT
Rectifiers S1A-E3/5AT
Rectifiers 1.0 Amp 50 Volt 40A IFSM @ 8.3ms

Rectifiers 1.0 Amp 50 Volt 40A IFSM @ 8.3ms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1A-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1A-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1A-E3/5AT
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 1281848-S1A-E3/5AT S1A-E3/5ATGITR-ND 7001221P 7001221 280-S1A-E3/5AT S1A-E3/5AT S1A-E3/5AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 50V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 50 volts
IR 1.00E-3 mA
trr 1800 ns 1800 ns
Unlock Full Specs
to access all available technical data