Vishay Intertechnology, Inc. Ceramic Capacitors S182K33Y5PN63J5R

Description
1800pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1800pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S182K33Y5PN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S182K33Y5PN63J5R-ND
Ceramic Capacitors S182K33Y5PN63J5R-ND
1800pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1800pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S182K33Y5PN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S182K33Y5PN63J5R
Capacitors - Ceramic Capacitors S182K33Y5PN63J5R
CAP CER 1800PF 1KV Y5P RADIAL

CAP CER 1800PF 1KV Y5P RADIAL

Supplier's Site
S 1Kv 1,8Nf ±10% Y5P Bulk E3 Vishay - 92K9478 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1,8Nf ±10% Y5P Bulk E3 Vishay
92K9478
S 1Kv 1,8Nf ±10% Y5P Bulk E3 Vishay 92K9478
S 1KV 1,8nF ±10% Y5P BULK e3

S 1KV 1,8nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S182K33Y5PN63J5R-ND S182K33Y5PN63J5R 92K9478
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 1,8Nf ±10% Y5P Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details