Vishay Intertechnology, Inc. Ceramic Capacitors S181K25X7RP6UK5R

Description
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S181K25X7RP6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S181K25X7RP6UK5R-ND
Ceramic Capacitors S181K25X7RP6UK5R-ND
180pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

180pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S181K25X7RP6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S181K25X7RP6UK5R
Ceramic Capacitors S181K25X7RP6UK5R
CAP CER 180PF 2KV X7R RADIAL

CAP CER 180PF 2KV X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S181K25X7RP6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S181K25X7RP6UK5R
Capacitors - Ceramic Capacitors S181K25X7RP6UK5R
CAP CER 180PF 2KV X7R RADIAL

CAP CER 180PF 2KV X7R RADIAL

Supplier's Site
S 2Kv 180Pf ±10% X7R Ammo E3 Vishay - 92K9469 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 180Pf ±10% X7R Ammo E3 Vishay
92K9469
S 2Kv 180Pf ±10% X7R Ammo E3 Vishay 92K9469
S 2KV 180pF ±10% X7R AMMO e3

S 2KV 180pF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S181K25X7RP6UK5R-ND S181K25X7RP6UK5R S181K25X7RP6UK5R 92K9469
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors S 2Kv 180Pf ±10% X7R Ammo E3 Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details