Vishay Precision Group Ceramic Capacitors S180J43SL0U83L7R

Description
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S180J43SL0U83L7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S180J43SL0U83L7R-ND
Ceramic Capacitors S180J43SL0U83L7R-ND
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S180J43SL0U83L7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S180J43SL0U83L7R
Capacitors - Ceramic Capacitors S180J43SL0U83L7R
CAP CER 18PF 6KV SL RADIAL

CAP CER 18PF 6KV SL RADIAL

Supplier's Site
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay - 92K9465 - Newark, An Avnet Company
Chicago, IL, United States
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay
92K9465
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay 92K9465
S 6KV 18pF ±5% SL0 BULK e3

S 6KV 18pF ±5% SL0 BULK e3

Supplier's Site
Ceramic Capacitors - S180J43SL0U83L7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S180J43SL0U83L7R
Ceramic Capacitors S180J43SL0U83L7R
CAP CER 18PF 6KV SL RADIAL

CAP CER 18PF 6KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S180J43SL0U83L7R-ND S180J43SL0U83L7R 92K9465 S180J43SL0U83L7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 6000 volts 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details