Vishay Intertechnology, Inc. Ceramic Capacitors S180J43SL0U83L0R

Description
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S180J43SL0U83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S180J43SL0U83L0R-ND
Ceramic Capacitors S180J43SL0U83L0R-ND
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay - 21M7766 - Newark, An Avnet Company
Chicago, IL, United States
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay
21M7766
S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay 21M7766
S 6KV 18pF ±5% SL0 BULK e3

S 6KV 18pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S180J43SL0U83L0R-ND 21M7766
Product Name Ceramic Capacitors S 6Kv 18Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers