Vishay Intertechnology, Inc. Ceramic Capacitors S180J25U2MR63K7R

Description
18pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet
Description
18pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S180J25U2MR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S180J25U2MR63K7R-ND
Ceramic Capacitors S180J25U2MR63K7R-ND
18pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

18pF ±5% 3000V (3kV) Ceramic Capacitor U2M Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S180J25U2MR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S180J25U2MR63K7R
Ceramic Capacitors S180J25U2MR63K7R
CAP CER 18PF 3KV U2M RADIAL

CAP CER 18PF 3KV U2M RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number S180J25U2MR63K7R-ND S180J25U2MR63K7R
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details