Vishay Intertechnology, Inc. Ceramic Capacitors S152Z29Y5VP6TK5R

Description
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152Z29Y5VP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152Z29Y5VP6TK5R-ND
Ceramic Capacitors S152Z29Y5VP6TK5R-ND
1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

1500pF -20%, +80% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S152Z29Y5VP6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S152Z29Y5VP6TK5R
Ceramic Capacitors S152Z29Y5VP6TK5R
CAP CER 1500PF 2KV Y5V RADIAL

CAP CER 1500PF 2KV Y5V RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K9452 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K9452
Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K9452
Capacitor,Ceramic,1. 5nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,1.5nF,2KVDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S152Z29Y5VP6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S152Z29Y5VP6TK5R
Capacitors - Ceramic Capacitors S152Z29Y5VP6TK5R
CAP CER 1500PF 2KV Y5V RADIAL

CAP CER 1500PF 2KV Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S152Z29Y5VP6TK5R-ND S152Z29Y5VP6TK5R 92K9452 S152Z29Y5VP6TK5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.5Nf,2Kvdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details