Vishay Intertechnology, Inc. Ceramic Capacitors S152M29Z5UP6TK5R

Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152M29Z5UP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152M29Z5UP6TK5R-ND
Ceramic Capacitors S152M29Z5UP6TK5R-ND
1500pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

1500pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 2Kv 1,5Nf ±20% Z5U Reel E3 Vishay - 92K9436 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1,5Nf ±20% Z5U Reel E3 Vishay
92K9436
S 2Kv 1,5Nf ±20% Z5U Reel E3 Vishay 92K9436
S 2KV 1,5nF ±20% Z5U REEL e3

S 2KV 1,5nF ±20% Z5U REEL e3

Supplier's Site
Ceramic Capacitors - S152M29Z5UP6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S152M29Z5UP6TK5R
Ceramic Capacitors S152M29Z5UP6TK5R
CAP CER 1500PF 2KV Z5U RADIAL

CAP CER 1500PF 2KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S152M29Z5UP6TK5R-ND 92K9436 S152M29Z5UP6TK5R
Product Name Ceramic Capacitors S 2Kv 1,5Nf ±20% Z5U Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-105MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details