Vishay Intertechnology, Inc. Ceramic Capacitors S152K39Y5PP63K5R

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K39Y5PP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K39Y5PP63K5R-ND
Ceramic Capacitors S152K39Y5PP63K5R-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 92K9424 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
92K9424
Capacitor,ceramic,1.5Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 92K9424
Capacitor,Ceramic,1. 5nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,1.5nF,2KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S152K39Y5PP63K5R-ND 92K9424
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,2Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers