1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | S152K39X7RN6UJ5R-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |