Vishay Intertechnology, Inc. Ceramic Capacitors S152K33Y5PN6UJ5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K33Y5PN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K33Y5PN6UJ5R-ND
Ceramic Capacitors S152K33Y5PN6UJ5R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 92K9413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
92K9413
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 92K9413
Capacitor,Ceramic,1. 5nF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,1.5nF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S152K33Y5PN6UJ5R-ND 92K9413
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details