Vishay Intertechnology, Inc. Ceramic Capacitors S152K33Y5PN63J5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S152K33Y5PN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S152K33Y5PN63J5R-ND
Ceramic Capacitors S152K33Y5PN63J5R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 43K0315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
43K0315
Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 43K0315
Capacitor,Ceramic,1. 5nF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,1.5nF,1KVDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S152K33Y5PN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S152K33Y5PN63J5R
Capacitors - Ceramic Capacitors S152K33Y5PN63J5R
CAP CER 1500PF 1KV Y5P RADIAL

CAP CER 1500PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S152K33Y5PN63J5R-ND 43K0315 S152K33Y5PN63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,1.5Nf,1Kvdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details