Vishay Intertechnology, Inc. Ceramic Capacitors S151M33Y5PR83L6R

Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151M33Y5PR83L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151M33Y5PR83L6R-ND
Ceramic Capacitors S151M33Y5PR83L6R-ND
150pF ±20% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±20% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S151M33Y5PR83L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151M33Y5PR83L6R
Capacitors - Ceramic Capacitors S151M33Y5PR83L6R
CAP CER 150PF 3KV Y5P RADIAL

CAP CER 150PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number S151M33Y5PR83L6R-ND S151M33Y5PR83L6R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M20U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details