Vishay Intertechnology, Inc. 150pF 3000V Capacitor S151K47SL0R63K0R

Description
Cap Ceramic 150pF 3000V SL0 10% (12 X 4mm) Radial 10mm 125°C Bulk Product overview: S151K47SL0R63K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K47SL0R63K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 150pF 3000V SL0 10% (12 X 4mm) Radial 10mm 125°C Bulk Product overview: S151K47SL0R63K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K47SL0R63K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150pF 3000V Capacitor
60-S151K47SL0R63K0R
150pF 3000V Capacitor 60-S151K47SL0R63K0R
Cap Ceramic 150pF 3000V SL0 10% (12 X 4mm) Radial 10mm 125°C Bulk Product overview: S151K47SL0R63K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K47SL0R63K0R can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 3000V SL0 10% (12 X 4mm) Radial 10mm 125°C Bulk Product overview: S151K47SL0R63K0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 3000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 3000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K47SL0R63K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1260PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1260PH-ND
Ceramic Capacitors 1260PH-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S151K47SL0R63K0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151K47SL0R63K0R
Capacitors - Ceramic Capacitors S151K47SL0R63K0R
CAP CER 150PF 3KV SL RADIAL

CAP CER 150PF 3KV SL RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 60-S151K47SL0R63K0R 1260PH-ND S151K47SL0R63K0R
Product Name 150pF 3000V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details