Vishay Intertechnology, Inc. Ceramic Capacitors S151K33Y5PR63L6R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33Y5PR63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33Y5PR63L6R-ND
Ceramic Capacitors S151K33Y5PR63L6R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 150Pf ± 10% Y5P Bulk E3 Vishay - 21M7759 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 150Pf ± 10% Y5P Bulk E3 Vishay
21M7759
S 3Kv 150Pf ± 10% Y5P Bulk E3 Vishay 21M7759
S 3KV 150pF ± 10% Y5P BULK e3

S 3KV 150pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S151K33Y5PR63L6R-ND 21M7759
Product Name Ceramic Capacitors S 3Kv 150Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers