Vishay Intertechnology, Inc. Ceramic Capacitors S151K33X7RR63K7R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33X7RR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33X7RR63K7R-ND
Ceramic Capacitors S151K33X7RR63K7R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S151K33X7RR63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151K33X7RR63K7R
Capacitors - Ceramic Capacitors S151K33X7RR63K7R
CAP CER 150PF 3KV X7R RADIAL

CAP CER 150PF 3KV X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number S151K33X7RR63K7R-ND S151K33X7RR63K7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cornell Dubilier - 46F2431 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.1000 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details