Vishay Intertechnology, Inc. Ceramic Capacitors S151K33SL0N6UJ6R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33SL0N6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33SL0N6UJ6R-ND
Ceramic Capacitors S151K33SL0N6UJ6R-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay - 21M7755 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay
21M7755
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay 21M7755
S 1KV 150pF ± 10% SL0 AMMO e3

S 1KV 150pF ± 10% SL0 AMMO e3

Supplier's Site
Ceramic Capacitors - S151K33SL0N6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151K33SL0N6UJ6R
Ceramic Capacitors S151K33SL0N6UJ6R
CAP CER 150PF 1KV SL RADIAL

CAP CER 150PF 1KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S151K33SL0N6UJ6R-ND 21M7755 S151K33SL0N6UJ6R
Product Name Ceramic Capacitors S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details