Vishay Intertechnology, Inc. Ceramic Capacitors S151K33SL0N6UJ5R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K33SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33SL0N6UJ5R-ND
Ceramic Capacitors S151K33SL0N6UJ5R-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay - 92K9398 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay
92K9398
S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay 92K9398
S 1KV 150pF ± 10% SL0 AMMO e3

S 1KV 150pF ± 10% SL0 AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S151K33SL0N6UJ5R-ND 92K9398
Product Name Ceramic Capacitors S 1Kv 150Pf ± 10% Sl0 Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details