Vishay Intertechnology, Inc. Ceramic Capacitors S151K29S3NN63L6R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1259PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1259PH-ND
Ceramic Capacitors 1259PH-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Singapore, Singapore
150PF 1KV Capacitor
60-S151K29S3NN63L6R
150PF 1KV Capacitor 60-S151K29S3NN63L6R
CAP CER 150PF 1KV S3N RADIAL Product overview: S151K29S3NN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K29S3NN63L6R can be used for catalog matching and distributor lookup.

CAP CER 150PF 1KV S3N RADIAL Product overview: S151K29S3NN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K29S3NN63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1259PH-ND 60-S151K29S3NN63L6R
Product Name Ceramic Capacitors 150PF 1KV Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details