Vishay Intertechnology, Inc. Ceramic Capacitors S151K25X7RN6TJ5R

Description
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S151K25X7RN6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K25X7RN6TJ5R-ND
Ceramic Capacitors S151K25X7RN6TJ5R-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,150Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K9373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K9373
Capacitor,ceramic,150Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K9373
Capacitor,Ceramic,15 0pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,150pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - S151K25X7RN6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S151K25X7RN6TJ5R
Capacitors - Ceramic Capacitors S151K25X7RN6TJ5R
CAP CER 150PF 1KV X7R RADIAL

CAP CER 150PF 1KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S151K25X7RN6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151K25X7RN6TJ5R
Ceramic Capacitors S151K25X7RN6TJ5R
CAP CER 150PF 1KV X7R RADIAL

CAP CER 150PF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S151K25X7RN6TJ5R-ND 92K9373 S151K25X7RN6TJ5R S151K25X7RN6TJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,150Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers