150pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc
CAP CER 150PF 1KV X5F RADIAL
S 1KV 150pF ± 10% X5F REEL e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S151K25X5FN6TJ5R-ND | S151K25X5FN6TJ5R | 46M9007 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 1Kv 150Pf ± 10% X5F Reel E3 Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 5.00E6 microF | 1.50E-4 microF | |
| Capacitance Tolerance | 10 (+/- %) |