15pF ±10% 2000V (2kV) Ceramic Capacitor SL Radial, Disc
Capacitor,Ceramic,15
CAP CER 15PF 2KV SL RADIAL
CAP CER 15PF 2KV SL RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | S150K25SL0P63K5R-ND | 92K9363 | S150K25SL0P63K5R | S150K25SL0P63K5R |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,15Pf,2Kvdc,10-% Tol,10+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |