Vishay Intertechnology, Inc. Ceramic Capacitors S150J33SL0R63K7R

Description
15pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
15pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S150J33SL0R63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S150J33SL0R63K7R-ND
Ceramic Capacitors S150J33SL0R63K7R-ND
15pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

15pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S150J33SL0R63K7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S150J33SL0R63K7R
Capacitors - Ceramic Capacitors S150J33SL0R63K7R
CAP CER 15PF 3KV SL RADIAL

CAP CER 15PF 3KV SL RADIAL

Supplier's Site
S 3Kv 15Pf ±5% Sl0 Bulk E3 Vishay - 21M7751 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 15Pf ±5% Sl0 Bulk E3 Vishay
21M7751
S 3Kv 15Pf ±5% Sl0 Bulk E3 Vishay 21M7751
S 3KV 15pF ±5% SL0 BULK e3

S 3KV 15pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S150J33SL0R63K7R-ND S150J33SL0R63K7R 21M7751
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 15Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers