15pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
CAP CER 15PF 1KV SL RADIAL
S 1KV 15pF ± 5% SL0 BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S150J25SL0N65J5R-ND | S150J25SL0N65J5R | 92K9343 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 1Kv 15Pf ± 5% Sl0 Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |